NIC Components Corp. Ceramic Capacitors NMC0805X5R475K25TRPLPF

Description
CAP SMT08054.7F25VDC
Request a Quote Datasheet
Description
CAP SMT08054.7F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X5R475K25TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08054.7F25VDC

CAP SMT08054.7F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X5R475K25TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08054.7F25VDC

CAP SMT08054.7F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X5R475K25TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08054.7F25VDC

CAP SMT08054.7F25VDC

Buy Now Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4506
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4506
CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components - 79AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
79AH5374
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components 79AH5374
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4507
Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4507
CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X5R475K25TRPLPFDKR-ND 4988-NMC0805X5R475K25TRPLPFCT-ND 18AH4506 79AH5374
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 25V, Mlcc, 0805; Capacitance Nic Components Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details