NIC Components Corp. Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components NMC0805X5R475K10TRPLPF

Description
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4503
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4503
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4502
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4502
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4503
Product Name Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details