NIC Components Corp. Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components NMC0805X5R226M6.3TRPLP2KF

Description
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Description
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, 22µF, 6.3V, MLCC, 0805 is a multilayer ceramic chip capacitor designed for various electronic applications. It features a capacitance of 22µF with a voltage rating of 6.3V, making it suitable for low-voltage circuits. The capacitor is constructed using a Class II dielectric, specifically X5R, which provides temperature stability and excellent frequency characteristics. The operating temperature range is from -55°C to +85°C, with a capacitance tolerance of ±20%. The capacitor has nickel barrier terminations that enhance its mechanical strength. It also boasts a minimum insulation resistance of 10,000 Megohms or 500 Megohm/µF, whichever is less, at +25°C. The dielectric withstanding voltage is 250% of the rated voltage for a duration of 1 to 5 seconds. This component is available in a compact 0805 case size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The product is supplied in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Cap, 22µF, 6.3V, MLCC, 0805 is a multilayer ceramic chip capacitor designed for various electronic applications. It features a capacitance of 22µF with a voltage rating of 6.3V, making it suitable for low-voltage circuits. The capacitor is constructed using a Class II dielectric, specifically X5R, which provides temperature stability and excellent frequency characteristics. The operating temperature range is from -55°C to +85°C, with a capacitance tolerance of ±20%. The capacitor has nickel barrier terminations that enhance its mechanical strength. It also boasts a minimum insulation resistance of 10,000 Megohms or 500 Megohm/µF, whichever is less, at +25°C. The dielectric withstanding voltage is 250% of the rated voltage for a duration of 1 to 5 seconds. This component is available in a compact 0805 case size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The product is supplied in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components - 18AH4500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
18AH4500
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components 18AH4500
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components - 18AH4501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
18AH4501
Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components 18AH4501
CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4500
Product Name Cap, 22Uf, 6.3V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers