NIC Components Corp. Ceramic Capacitors - NMC0805NPO220J100TRPF NMC0805NPO220J100TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973897-NMC0805NPO220 J100TRPF Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 22 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973897-NMC0805NPO220 J100TRPF Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 22 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805NPO220J100TRPF - 973897-NMC0805NPO220J100TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805NPO220J100TRPF
973897-NMC0805NPO220J100TRPF
Ceramic Capacitors - NMC0805NPO220J100TRPF 973897-NMC0805NPO220J100TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973897-NMC0805NPO220 J100TRPF Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 22 pF Tolerance: 5 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: C0G

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973897-NMC0805NPO220J100TRPF
Voltage Rating: 100 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 22 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 973897-NMC0805NPO220J100TRPF
Product Name Ceramic Capacitors - NMC0805NPO220J100TRPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers