NIC Components Corp. Ceramic Capacitors NMC0805NPO101J50TRPF

Description
CAP SMT0805100PF50VDC
Request a Quote Datasheet
Description
CAP SMT0805100PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805NPO101J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0805100PF50VDC

CAP SMT0805100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805NPO101J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0805100PF50VDC

CAP SMT0805100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805NPO101J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0805100PF50VDC

CAP SMT0805100PF50VDC

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 50V Capacitor
60-NMC0805NPO101J50TRPF
SMD 100pF 50V Capacitor 60-NMC0805NPO101J50TRPF
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: NMC0805NPO101J50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805NPO101J50T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 5% Pad SMD 0805 125°C T/R Product overview: NMC0805NPO101J50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805NPO101J50TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4456
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4456
CAP, 100PF, 50V, MLCC, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4457
Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4457
CAP, 100PF, 50V, MLCC, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R - 10881-NMC0805NPO101J50TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R
10881-NMC0805NPO101J50TRPF
Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R 10881-NMC0805NPO101J50TRPF
Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R

Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0805NPO101J50TRPFTR-ND 4988-NMC0805NPO101J50TRPFDKR-ND 60-NMC0805NPO101J50TRPF 18AH4456 10881-NMC0805NPO101J50TRPF
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100pF 50V Capacitor Cap, 100Pf, 50V, Mlcc, 0805; Capacitance Nic Components Cap Ceramic 100pF 50V C0G 5% SMD 0805 125°C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers