NIC Components Corp. Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R NMC0603Y5V105Z16TRPF

Description
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R
Datasheet
Description
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R - 10881-NMC0603Y5V105Z16TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R
10881-NMC0603Y5V105Z16TRPF
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R 10881-NMC0603Y5V105Z16TRPF
Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R

Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4451
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4451
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4450
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4450
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10881-NMC0603Y5V105Z16TRPF 18AH4451
Product Name Cap Ceramic 1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Y5V
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers