NIC Components Corp. Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components NMC0603Y5V105Z10TRPF

Description
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4448
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4448
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components - 18AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
18AH4449
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components 18AH4449
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4448
Product Name Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers