NIC Components Corp. Ceramic Capacitors NMC0603X7R222K50TRPF

Description
CAP SMT06030.0022F50VDC
Request a Quote Datasheet
Description
CAP SMT06030.0022F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R222K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0022F50VDC

CAP SMT06030.0022F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R222K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0022F50VDC

CAP SMT06030.0022F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R222K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.0022F50VDC

CAP SMT06030.0022F50VDC

Buy Now Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4406
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4406
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4407
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4407
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R222K50TRPFTR-ND 4988-NMC0603X7R222K50TRPFDKR-ND 18AH4406
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details