NIC Components Corp. Ceramic Capacitors NMC0603X7R105K6.3TRPF

Description
CAP SMT06031F6.3VDC
Request a Quote Datasheet
Description
CAP SMT06031F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X7R105K6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F6.3VDC

CAP SMT06031F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R105K6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F6.3VDC

CAP SMT06031F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R105K6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F6.3VDC

CAP SMT06031F6.3VDC

Buy Now Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4394
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4394
CAP, 1UF, 6.3V, MLCC, 0603; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0603; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4395
Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4395
CAP, 1UF, 6.3V, MLCC, 0603; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0603; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X7R105K6.3TRPFDKR-ND 4988-NMC0603X7R105K6.3TRPFTR-ND 18AH4394
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details