NIC Components Corp. SMD 0.1uF 16V Capacitor NMC0603X7R104K16TRPF

Description
Cap Ceramic 0.1uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: NMC0603X7R104K16TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603X7R104K16T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: NMC0603X7R104K16TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603X7R104K16T RPF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-NMC0603X7R104K16TRPF
SMD 0.1uF 16V Capacitor 60-NMC0603X7R104K16TRPF
Cap Ceramic 0.1uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: NMC0603X7R104K16TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603X7R104K16T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 10% Pad SMD 0603 125°C T/R Product overview: NMC0603X7R104K16TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0603X7R104K16TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 4988-NMC0603X7R104K16TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.1UF16VDC

CAP SMT06030.1UF16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R104K16TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.1UF16VDC

CAP SMT06030.1UF16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X7R104K16TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06030.1UF16VDC

CAP SMT06030.1UF16VDC

Buy Now Datasheet
Ceramic Capacitors - NMC0603X7R104K16TRPF - 957928-NMC0603X7R104K16TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0603X7R104K16TRPF
957928-NMC0603X7R104K16TRPF
Ceramic Capacitors - NMC0603X7R104K16TRPF 957928-NMC0603X7R104K16TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957928-NMC0603X7R104 K16TRPF Voltage Rating: 16 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Dissipation Factor: 3.5 % Categories: Ceramic Capacitors Case / Package: 0603 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): MC0603B104K160CT; C0603C104K3RACTU; C0603C104K4RACTU; C0603C104K8RACTU; CC0603KRX7R9BB104; 06033C104KAT2A; CL10B104KO8NNNCNMC06 03X7R104K 16TRPF; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957928-NMC0603X7R104K16TRPF
Voltage Rating: 16 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Dissipation Factor: 3.5 %
Categories: Ceramic Capacitors
Case / Package: 0603
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): MC0603B104K160CT; C0603C104K3RACTU; C0603C104K4RACTU; C0603C104K8RACTU; CC0603KRX7R9BB104; 06033C104KAT2A; CL10B104KO8NNNCNMC0603X7R104K 16TRPF;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4384
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4384
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4385
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4385
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-NMC0603X7R104K16TRPF 4988-NMC0603X7R104K16TRPFTR-ND 4988-NMC0603X7R104K16TRPFDKR-ND 957928-NMC0603X7R104K16TRPF 18AH4384
Product Name SMD 0.1uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - NMC0603X7R104K16TRPF Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 6030 microF 6030 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers