NIC Components Corp. Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components NMC0603X5R474K16TRPF

Description
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4361
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4361
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components - 18AH4360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
18AH4360
Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components 18AH4360
CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4361
Product Name Cap, 0.47Uf, 16V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers