NIC Components Corp. Ceramic Capacitors NMC0603X5R226M6.3TRPF

Description
CAP SMT060322F6.3VDC
Request a Quote Datasheet
Description
CAP SMT060322F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R226M6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322F6.3VDC

CAP SMT060322F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R226M6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322F6.3VDC

CAP SMT060322F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R226M6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322F6.3VDC

CAP SMT060322F6.3VDC

Buy Now Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4356
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4356
CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4357
Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4357
CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 0603; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R226M6.3TRPFTR-ND 4988-NMC0603X5R226M6.3TRPFDKR-ND 18AH4356
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details