NIC Components Corp. Ceramic Capacitors NMC0603X5R225K6.3TRPF

Description
CAP SMT06032.2F6.3VDC
Request a Quote Datasheet
Description
CAP SMT06032.2F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R225K6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06032.2F6.3VDC

CAP SMT06032.2F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R225K6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06032.2F6.3VDC

CAP SMT06032.2F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R225K6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06032.2F6.3VDC

CAP SMT06032.2F6.3VDC

Buy Now Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4355
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4355
CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components - 18AH4354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
18AH4354
Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components 18AH4354
CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R225K6.3TRPFDKR-ND 4988-NMC0603X5R225K6.3TRPFCT-ND 18AH4355
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers