NIC Components Corp. Ceramic Capacitors NMC0603X5R105K25TRP4KF

Description
CAP SMT06031F25VDC
Request a Quote Datasheet
Description
CAP SMT06031F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603X5R105K25TRP4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F25VDC

CAP SMT06031F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R105K25TRP4KFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F25VDC

CAP SMT06031F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603X5R105K25TRP4KFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT06031F25VDC

CAP SMT06031F25VDC

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4336
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4336
CAP, 1UF, 25V, MLCC, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components - 18AH4337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
18AH4337
Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components 18AH4337
CAP, 1UF, 25V, MLCC, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603X5R105K25TRP4KFDKR-ND 4988-NMC0603X5R105K25TRP4KFTR-ND 18AH4336
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details