NIC Components Corp. Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R NMC0603NPO561J50TRPF

Description
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R
Datasheet
Description
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R - 10881-NMC0603NPO561J50TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R
10881-NMC0603NPO561J50TRPF
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R 10881-NMC0603NPO561J50TRPF
Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R

Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R

Supplier's Site
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4325
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4325
CAP, 560PF, 50V, MLCC, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 560PF, 50V, MLCC, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4324
Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4324
CAP, 560PF, 50V, MLCC, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 560PF, 50V, MLCC, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 560Pf 50Vdc C0G 5% Smd 0603 Rohs Compliant Nic Components - 35AH4029 - Newark, An Avnet Company
Chicago, IL, United States
Cap 560Pf 50Vdc C0G 5% Smd 0603 Rohs Compliant Nic Components
35AH4029
Cap 560Pf 50Vdc C0G 5% Smd 0603 Rohs Compliant Nic Components 35AH4029
CAP 560PF 50VDC C0G 5% SMD 0603 ROHS COMPLIANT: YES

CAP 560PF 50VDC C0G 5% SMD 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 10881-NMC0603NPO561J50TRPF 18AH4325 35AH4029
Product Name Cap Ceramic 560pF 50V C0G 5% SMD 0603 125C Paper T/R Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Nic Components Cap 560Pf 50Vdc C0G 5% Smd 0603 Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers