NIC Components Corp. Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO470F100TRPF

Description
CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 47pF, 100V MLCC capacitor in the 0603 package from NIC Components is designed with a Class I dielectric (NPO) that offers high stability over time, voltage, and temperature changes. It features a capacitance tolerance of ±1% and operates within a temperature range of -55°C to +125°C. The capacitor has a low dissipation factor, ensuring efficient performance, and is constructed with nickel barrier terminations for enhanced mechanical strength. It is suitable for applications requiring reliable performance in compact designs, with a minimum insulation resistance of 10,000 Megohms at +25°C. This component is RoHS compliant and is available in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 47pF, 100V MLCC capacitor in the 0603 package from NIC Components is designed with a Class I dielectric (NPO) that offers high stability over time, voltage, and temperature changes. It features a capacitance tolerance of ±1% and operates within a temperature range of -55°C to +125°C. The capacitor has a low dissipation factor, ensuring efficient performance, and is constructed with nickel barrier terminations for enhanced mechanical strength. It is suitable for applications requiring reliable performance in compact designs, with a minimum insulation resistance of 10,000 Megohms at +25°C. This component is RoHS compliant and is available in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components - 18AH4316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components
18AH4316
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components 18AH4316
CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components - 18AH4317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components
18AH4317
Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components 18AH4317
CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4316
Product Name Cap, 47Pf, 100V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers