NIC Components Corp. Ceramic Capacitors NMC0603NPO220J50TRPF

Description
CAP SMT060322PF50VDC
Request a Quote Datasheet
Description
CAP SMT060322PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO220J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322PF50VDC

CAP SMT060322PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO220J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322PF50VDC

CAP SMT060322PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO220J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060322PF50VDC

CAP SMT060322PF50VDC

Buy Now Datasheet
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4293
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4293
CAP, 22PF, 50V, MLCC, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 22PF, 50V, MLCC, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4292
Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4292
CAP, 22PF, 50V, MLCC, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 22PF, 50V, MLCC, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO220J50TRPFDKR-ND 4988-NMC0603NPO220J50TRPFTR-ND 18AH4293
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers