NIC Components Corp. Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components NMC0603NPO200J50TRPF

Description
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4286
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4286
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4287
Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4287
CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0603; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4286
Product Name Cap, 20Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details