NIC Components Corp. Ceramic Capacitors NMC0603NPO101J50TRPF

Description
CAP SMT0603100PF50VDC
Request a Quote Datasheet
Description
CAP SMT0603100PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO101J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603100PF50VDC

CAP SMT0603100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO101J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603100PF50VDC

CAP SMT0603100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO101J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0603100PF50VDC

CAP SMT0603100PF50VDC

Buy Now Datasheet
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R - 10881-NMC0603NPO101J50TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R
10881-NMC0603NPO101J50TRPF
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R 10881-NMC0603NPO101J50TRPF
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R

Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4264
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4264
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4265
Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4265
CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO101J50TRPFCT-ND 4988-NMC0603NPO101J50TRPFDKR-ND 10881-NMC0603NPO101J50TRPF 18AH4264
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 100pF 50V C0G 5% Pad SMD 0603 125°C T/R Cap, 100Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details