NIC Components Corp. Ceramic Capacitors NMC0603NPO100J50TRPF

Description
CAP SMT060310PF50VDC
Request a Quote Datasheet
Description
CAP SMT060310PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0603NPO100J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310PF50VDC

CAP SMT060310PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO100J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310PF50VDC

CAP SMT060310PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0603NPO100J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT060310PF50VDC

CAP SMT060310PF50VDC

Buy Now Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4260
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4260
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components - 18AH4261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components
18AH4261
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components 18AH4261
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0603NPO100J50TRPFCT-ND 4988-NMC0603NPO100J50TRPFDKR-ND 18AH4260
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers