NIC Components Corp. Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components NMC0402Y5V473Z16TRPF

Description
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4257
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4257
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components - 18AH4256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components
18AH4256
Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components 18AH4256
CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.047UF, 16V, MLCC, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4257
Product Name Cap, 0.047Uf, 16V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details