NIC Components Corp. Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R562K50TRPF

Description
CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, 5600pF, 50V, MLCC, 0402 is a multilayer ceramic chip capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance of 5600pF with a voltage rating of 50V and a capacitance tolerance of ±10%. The capacitor utilizes an X7R dielectric, which provides excellent frequency characteristics and a non-linear capacitance change. This component operates effectively within a temperature range of -55°C to +125°C and has a maximum dissipation factor of 3.5% at 25V. The insulation resistance is rated at a minimum of 10,000 megohms at +25°C. The capacitor is RoHS compliant and is available in a compact 0402 case size, making it suitable for space-constrained applications. Engineers may consider this capacitor for its reliability and performance in various electronic circuits, particularly where temperature stability and size are critical factors.

Datasheet Summary
Powered by GS/AI

The Cap, 5600pF, 50V, MLCC, 0402 is a multilayer ceramic chip capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance of 5600pF with a voltage rating of 50V and a capacitance tolerance of ±10%. The capacitor utilizes an X7R dielectric, which provides excellent frequency characteristics and a non-linear capacitance change. This component operates effectively within a temperature range of -55°C to +125°C and has a maximum dissipation factor of 3.5% at 25V. The insulation resistance is rated at a minimum of 10,000 megohms at +25°C. The capacitor is RoHS compliant and is available in a compact 0402 case size, making it suitable for space-constrained applications. Engineers may consider this capacitor for its reliability and performance in various electronic circuits, particularly where temperature stability and size are critical factors.

Suppliers

Company
Product
Description
Supplier Links
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4251
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4251
CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4250
Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4250
CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 5600PF, 50V, MLCC, 0402; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4251
Product Name Cap, 5600Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details