NIC Components Corp. Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components NMC0402X7R103K25TRPF

Description
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components - 18AH4215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components
18AH4215
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components 18AH4215
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components - 18AH4214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components
18AH4214
Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components 18AH4214
CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4215
Product Name Cap, 0.01Uf, 25V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details