The product is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 100 V. It features a temperature-stable X7R dielectric, which provides excellent frequency characteristics and a non-linear capacitance change. The capacitor is housed in a compact 0402 case size, measuring 1.0 mm by 0.5 mm, with a maximum thickness of 0.6 mm. The capacitance tolerance is ±10%, and it operates effectively within a temperature range of -55°C to +125°C. The capacitor has a minimum insulation resistance of 10,000 megohms and a maximum dissipation factor of 2.5% at 100 V and 1 kHz. It is RoHS compliant and suitable for reflow soldering, making it a versatile choice for various electronic applications.
CAP, 1000PF, 100V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 1000PF, 100V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4207 |
| Product Name | Cap, 1000Pf, 100V, Mlcc, 0402; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |