NIC Components Corp. Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components NMC0402X5R474K6.3TRPF

Description
CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4200
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4200
CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4201
Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4201
CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 6.3V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4200
Product Name Cap, 0.47Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers