NIC Components Corp. Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components NMC0402X5R474K10TRPF

Description
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4199
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4199
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4198
Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4198
CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4199
Product Name Cap, 0.47Uf, 10V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details