NIC Components Corp. Ceramic Capacitors NMC0402X5R106M6.3TRPF

Description
CAP SMT040210F6.3VDC
Request a Quote Datasheet
Description
CAP SMT040210F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X5R106M6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT040210F6.3VDC

CAP SMT040210F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R106M6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT040210F6.3VDC

CAP SMT040210F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R106M6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT040210F6.3VDC

CAP SMT040210F6.3VDC

Buy Now Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4186
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4186
CAP, 10UF, 6.3V, MLCC, 0402; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0402; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4187
Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4187
CAP, 10UF, 6.3V, MLCC, 0402; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0402; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X5R106M6.3TRPFTR-ND 4988-NMC0402X5R106M6.3TRPFDKR-ND 18AH4186
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details