NIC Components Corp. Ceramic Capacitors NMC0402X5R105K6.3TRPF

Description
CAP SMT04021F6.3VDC
Request a Quote Datasheet
Description
CAP SMT04021F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X5R105K6.3TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F6.3VDC

CAP SMT04021F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R105K6.3TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F6.3VDC

CAP SMT04021F6.3VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R105K6.3TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F6.3VDC

CAP SMT04021F6.3VDC

Buy Now Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4184
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4184
CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components - 18AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
18AH4185
Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components 18AH4185
CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X5R105K6.3TRPFCT-ND 4988-NMC0402X5R105K6.3TRPFDKR-ND 18AH4184
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers