NIC Components Corp. Ceramic Capacitors NMC0402X5R105K10TRPF

Description
CAP SMT04021F10VDC
Request a Quote Datasheet
Description
CAP SMT04021F10VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402X5R105K10TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F10VDC

CAP SMT04021F10VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R105K10TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F10VDC

CAP SMT04021F10VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402X5R105K10TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT04021F10VDC

CAP SMT04021F10VDC

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4181
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4181
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components - 18AH4180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components
18AH4180
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components 18AH4180
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0402X5R105K10TRPFCT-ND 4988-NMC0402X5R105K10TRPFDKR-ND 18AH4181
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details