NIC Components Corp. Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO8R2C50TRPF

Description
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 8.2pF, 50V Multilayer Ceramic Chip Capacitor (0402) from NIC Components is designed with a Class I dielectric, offering high stability over time, voltage, and temperature changes. It features low dielectric loss and nickel barrier terminations, ensuring excellent mechanical strength. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±0.25pF. It is suitable for applications requiring reliable performance in compact designs, with a maximum thickness of 0.22mm. The product is RoHS compliant and available in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 8.2pF, 50V Multilayer Ceramic Chip Capacitor (0402) from NIC Components is designed with a Class I dielectric, offering high stability over time, voltage, and temperature changes. It features low dielectric loss and nickel barrier terminations, ensuring excellent mechanical strength. The capacitor operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±0.25pF. It is suitable for applications requiring reliable performance in compact designs, with a maximum thickness of 0.22mm. The product is RoHS compliant and available in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4170
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4170
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4171
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4171
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4170
Product Name Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details