NIC Components Corp. Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R NMC0402NPO2R7C50TRPF

Description
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R
Datasheet
Description
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R - 10881-NMC0402NPO2R7C50TRPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R
10881-NMC0402NPO2R7C50TRPF
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R 10881-NMC0402NPO2R7C50TRPF
Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R

Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R

Supplier's Site
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4132
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4132
CAP, 2.7PF, 50V, MLCC, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4133
Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4133
CAP, 2.7PF, 50V, MLCC, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 2.7PF, 50V, MLCC, 0402; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10881-NMC0402NPO2R7C50TRPF 18AH4132
Product Name Cap Ceramic 2.7pF 50V C0G 0.25pF SMD 0402 125C T/R Cap, 2.7Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G
Capacitance Range 2.70E-6 microF 2.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details