NIC Components Corp. Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO270J50TRPF

Description
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4144
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4144
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4145
Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4145
CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0402; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 27Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components - 35AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Cap 27Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components
35AH3979
Cap 27Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components 35AH3979
CAP 27PF 50VDC C0G 5% SMD 0402 ROHS COMPLIANT: YES

CAP 27PF 50VDC C0G 5% SMD 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4144 35AH3979
Product Name Cap, 27Pf, 50V, Mlcc, 0402; Capacitance Nic Components Cap 27Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details