NIC Components Corp. Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO180F50TRPF

Description
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4124
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4124
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4125
Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4125
CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 18PF, 50V, MLCC, 0402; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4124
Product Name Cap, 18Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details