NIC Components Corp. Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC0402NPO120F50TRPF

Description
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4113
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4113
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4112
Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4112
CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4113
Product Name Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details