NIC Components Corp. Ceramic Capacitors NMC0402NPO101J50TRPF

Description
CAP SMT0402100PF50VDC
Request a Quote Datasheet
Description
CAP SMT0402100PF50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0402NPO101J50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0402100PF50VDC

CAP SMT0402100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402NPO101J50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0402100PF50VDC

CAP SMT0402100PF50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0402NPO101J50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT0402100PF50VDC

CAP SMT0402100PF50VDC

Buy Now Datasheet
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4108 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4108
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4108
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 18AH4109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components
18AH4109
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components 18AH4109
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 100Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components - 79AH5337 - Newark, An Avnet Company
Chicago, IL, United States
Cap 100Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components
79AH5337
Cap 100Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components 79AH5337
CAP 100PF 50VDC C0G 5% SMD 0402 ROHS COMPLIANT: YES

CAP 100PF 50VDC C0G 5% SMD 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0402NPO101J50TRPFDKR-ND 4988-NMC0402NPO101J50TRPFTR-ND 18AH4108 79AH5337
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Nic Components Cap 100Pf 50Vdc C0G 5% Smd 0402 Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details