The NIC Components 1000pF, 25V MLCC capacitor (part number 18AH4092) features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which provides temperature stability. It operates effectively within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 25V DC and exhibits a maximum dissipation factor of 3.5% at this voltage. The insulation resistance is specified at a minimum of 10,000 megohms or 500 megohms per microfarad, whichever is less, at +25°C. This component is compliant with RoHS regulations and is available in a compact 0201 case size, making it suitable for applications where space is a constraint. The product is designed for reflow soldering, ensuring compatibility with automated assembly processes.
CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4093 |
| Product Name | Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |