NIC Components Corp. Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components NMC0201X5R105M10TRPF

Description
CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components - 18AH4090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
18AH4090
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components 18AH4090
CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components - 18AH4091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
18AH4091
Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components 18AH4091
CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0201; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4090
Product Name Cap, 1Uf, 10V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details