NIC Components Corp. Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components NMC0201NPO101J25TRPF

Description
CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 18AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components
18AH4079
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components 18AH4079
CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components - 18AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components
18AH4078
Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components 18AH4078
CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4079
Product Name Cap, 100Pf, 25V, Mlcc, 0201; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details