NIC Components Corp. Ceramic Capacitors - NMC-H2225X7R224K500TRPLPF NMC-H2225X7R224K500TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965834-NMC-H2225X7R2 24K500TRPLPF Voltage Rating: 500 V Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965834-NMC-H2225X7R2 24K500TRPLPF Voltage Rating: 500 V Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC-H2225X7R224K500TRPLPF - 965834-NMC-H2225X7R224K500TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC-H2225X7R224K500TRPLPF
965834-NMC-H2225X7R224K500TRPLPF
Ceramic Capacitors - NMC-H2225X7R224K500TRPLPF 965834-NMC-H2225X7R224K500TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965834-NMC-H2225X7R2 24K500TRPLPF Voltage Rating: 500 V Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.35 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965834-NMC-H2225X7R224K500TRPLPF
Voltage Rating: 500 V
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 2225
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.35 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 965834-NMC-H2225X7R224K500TRPLPF
Product Name Ceramic Capacitors - NMC-H2225X7R224K500TRPLPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details