NIC Components Corp. Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components NMC-H1206X7R103K500TRP4KF

Description
CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components - 18AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components
18AH4064
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components 18AH4064
CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components - 18AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components
18AH4065
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components 18AH4065
CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4064
Product Name Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details