NIC Components Corp. Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components NMC-H1206NPO101J500TRPF

Description
CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components - 18AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components
18AH4054
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components 18AH4054
CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components - 18AH4055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components
18AH4055
Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components 18AH4055
CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 500V, MLCC, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-H Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4054
Product Name Cap, 100Pf, 500V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details