NIC Components Corp. Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components NMC-H0805X7R473K200TRPLPF

Description
CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components - 18AH4053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components
18AH4053
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components 18AH4053
CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components - 18AH4052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components
18AH4052
Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components 18AH4052
CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.047UF, 200V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC-H Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4053
Product Name Cap, 0.047Uf, 200V, Mlcc, 0805; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers