NIC Components Corp. Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components NMC-A0402NPO221J50C4QYF

Description
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 41AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components
41AH8750
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components 41AH8750
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components - 41AH8751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components
41AH8751
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components 41AH8751
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC-A Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH8750
Product Name Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details