Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082122-NIN-FB120KTR
Length: 4.8 mm
Inductance: 12 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 2.52 MHz
Military Standard: Not
Self Resonant Frequency: 18 MHz
DC Current: 225 mA
Height: 3.4 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 2 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.4 mm
Max DC Current: 225 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082122-NIN-FB120KTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NIN-FB120KTRF |