NIC Components Corp. Double Layer Cap, 1F, 5.5V, Smd; Capacitance Nic Components NEXT105Z5.5V21.5X13F

Description
DOUBLE LAYER CAP, 1F, 5.5V, SMD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:3.5ohmRoHS Compliant: Yes
Datasheet
Description
DOUBLE LAYER CAP, 1F, 5.5V, SMD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:3.5ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Layer Cap, 1F, 5.5V, Smd; Capacitance Nic Components - 10AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 1F, 5.5V, Smd; Capacitance Nic Components
10AH2532
Double Layer Cap, 1F, 5.5V, Smd; Capacitance Nic Components 10AH2532
DOUBLE LAYER CAP, 1F, 5.5V, SMD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:3.5ohmRoHS Compliant: Yes

DOUBLE LAYER CAP, 1F, 5.5V, SMD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:3.5ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2532
Product Name Double Layer Cap, 1F, 5.5V, Smd; Capacitance Nic Components
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers