NIC Components Corp. EMI / RFI Components - NCB1206B700TR050F NCB1206B700TR050F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140327-NCB1206B700T R050F Current Rating: 500 mA Tolerance: 25 % Impedance: 70 Ω Core Material: Ferrite Height: 1.3 mm Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 1.8 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140327-NCB1206B700T R050F Current Rating: 500 mA Tolerance: 25 % Impedance: 70 Ω Core Material: Ferrite Height: 1.3 mm Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 1.8 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - NCB1206B700TR050F - 1140327-NCB1206B700TR050F - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - NCB1206B700TR050F
1140327-NCB1206B700TR050F
EMI / RFI Components - NCB1206B700TR050F 1140327-NCB1206B700TR050F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140327-NCB1206B700T R050F Current Rating: 500 mA Tolerance: 25 % Impedance: 70 Ω Core Material: Ferrite Height: 1.3 mm Categories: EMI / RFI Components DC Resistance (DCR): 200 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 1.8 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000 Max Operating Temperature: 125 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140327-NCB1206B700TR050F
Current Rating: 500 mA
Tolerance: 25 %
Impedance: 70 Ω
Core Material: Ferrite
Height: 1.3 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 200 mΩ
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 1.8 mm
Lead Free: Lead Free
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8504500000
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1140327-NCB1206B700TR050F
Product Name EMI / RFI Components - NCB1206B700TR050F
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details