NIC Components Corp. 0.5A Inductor and Choke NCB0805A601TR050F

Description
Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STANDARD PACKAGE 0805, 2 PIN Product overview: NCB0805A601TR050F from NIC Components is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NCB0805A601TR050 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STANDARD PACKAGE 0805, 2 PIN Product overview: NCB0805A601TR050F from NIC Components is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NCB0805A601TR050 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A Inductor and Choke - 841-NCB0805A601TR050F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A Inductor and Choke
841-NCB0805A601TR050F
0.5A Inductor and Choke 841-NCB0805A601TR050F
Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STANDARD PACKAGE 0805, 2 PIN Product overview: NCB0805A601TR050F from NIC Components is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NCB0805A601TR050 F can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STANDARD PACKAGE 0805, 2 PIN Product overview: NCB0805A601TR050F from NIC Components is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NCB0805A601TR050F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4044 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4044
Ferrite Case Style Nic Components 18AH4044
Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4045 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4045
Ferrite Case Style Nic Components 18AH4045
Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:NCB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-NCB0805A601TR050F 18AH4044
Product Name 0.5A Inductor and Choke Ferrite Case Style Nic Components
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers