NIC Components Corp. Ferrite Case Style Nic Components NCB-H0805A600TR300F

Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes
Datasheet
Description
Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Nic Components - 18AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4013
Ferrite Case Style Nic Components 18AH4013
Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Case Style Nic Components - 18AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Nic Components
18AH4012
Ferrite Case Style Nic Components 18AH4012
Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:NCB-H Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 18AH4013
Product Name Ferrite Case Style Nic Components
Impedance 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Impedance 7629 ohms
DCR 1.35 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - BMB2A0300BN7-ND - DigiKey
Specs
Packing Method Tape Reel
View Details