CAP, 22UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NAZT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 22UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NAZT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10AH2520 |
| Product Name | Cap, 22Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Capacitance Range | 22 microF |