NIC Components Corp. Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Nic Components NAN-EA81X14B3AMDF

Description
COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Nic Components - 28AJ0388 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Nic Components
28AJ0388
Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Nic Components 28AJ0388
COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

COMBO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:Combo; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 28AJ0388
Product Name Combo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Nic Components
Primary Frequency Range 1710.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details